The S9713A-Z2H062AP is a 96-pitch, 62-tooth anti-backlash spur gear with a 20° pressure angle and a 0.1873 inch (3/16 inch) bore, available in 303 stainless steel with a pin-type hub. It has a pitch diameter of 0.6458 inches and an outside diameter of 0.667 inches, with a face width of 0.104 inches. The gear hub is secured by a set screw, and the spring and hub components are also made from 302 and 303 stainless steel respectively. The gear is manufactured from 303 stainless steel as specified for this series, and the bore size and hub style match the documented S9713A-Z2H064-P variant pattern.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2H062AP |
| Product Name | 96 DP, 62 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 62 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |