The S9713A-Z2G045AP is an 80-pitch, 20° pressure angle anti-backlash spur gear with 45 teeth and a 0.1248-inch bore, designed for use with miniature lash gear systems. It features a 303 stainless steel gear body and hub, with a 302 stainless steel torsion spring. The gear has a 0.104-inch face width and is available in clamp-type hub configurations. Its pitch diameter is 0.5625 inches and outside diameter is 0.588 inches. The gear is manufactured from 303 stainless steel with an anodized aluminum alloy option, both compliant with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2G045AP |
| Product Name | 80 DP, 45 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |