The S9713A-Z2F080AP is a 72-pitch, 20° pressure angle anti-backlash spur gear in the Mini-Lash series, with 80 teeth and a 0.2498 inch (1/4 inch) bore. It features a pin-type hub, 303 stainless steel gear and hub construction, and 302 stainless steel torsion springs. The gear has a 1.1111 inch pitch diameter and a 1.139 inch outer diameter. The face width is 0.104 inch, and the design accommodates 1/8, 3/16, or 1/4 inch bores in pin or clamp hub styles. The gear is manufactured to meet AGMA 10 quality standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2F080AP |
| Product Name | 72 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 80 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |