The S9713A-Z2E058-P is a 64-pitch anti-backlash spur gear with 58 teeth and a 20° pressure angle, featuring a 0.1248 inch (1/8 inch) bore and clamp-type hub. It is made of 303 stainless steel with a 0.104 inch face width. The gear has a pitch diameter of 0.9062 inches and an outside diameter of 0.938 inches. It is designed for inch-based, ANSI/AGMA 10-rated applications and uses a torsion spring made of 302 stainless steel in a spring-temper state to minimize backlash. The hub style is clamp type, with a set screw supplied for secure mounting.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9713A-Z2E058-P |
| Product Name | 64 DP, 58 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 58 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |