Anti-backlash spur gear with 260 teeth, 120 pitch, and 20° pressure angle, designed to minimize backlash in precision applications. The gear has a 1/4 inch bore, clamp-type hub, and is made from 303 stainless steel with 302 stainless steel springs. Face width is 0.104 inch, and outer diameter is 2.183 inches based on 260 teeth and 120 pitch dimensions. The hub style and material composition are standardized across the series for clamp-type variants with .312 inch hub diameter.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z7J260AP |
| Product Name | 120 DP, 260 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 260 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |