Anti-backlash spur gear with 160 teeth, 120 diametral pitch, and 20° pressure angle, featuring a .1248 inch bore, clamp-type hub, and 303 stainless steel construction. The gear has a pitch diameter of 1.3333 inches and an outer diameter of 1.350 inches. The hub style is clamp type (code 6), and the unit is designed for applications requiring reduced backlash in precision motion control. All components, including the spring elements, are constructed from 303 stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6J160-P |
| Product Name | 120 DP, 160 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 160 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |