Anti-backlash spur gear with 130 teeth, 80 pitch, and 20° pressure angle, made from 303 stainless steel with a clamp-type hub and 1/4-inch bore. Face width is 0.104 inch, with pitch diameter of 1.6250 inches and outside diameter of 1.650 inches. Springs and hubs are also 303 stainless steel, with 302 stainless steel springs in spring temper. Available in pin or clamp hub styles; this variant uses clamp type code 6.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6G130AP |
| Product Name | 80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 130 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |