Anti-backlash spur gear with 140 teeth, 64 pitch, and 20° pressure angle, available in aluminum alloy with anodized gear teeth and a clamp-type hub for a 1/4 inch bore. The gear has a pitch diameter of 2.1875 inches and an outside diameter of 2.219 inches, constructed with 303 stainless steel hubs and 302 stainless steel springs. The part is designed to minimize backlash in precision motion applications.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9706A-Z6E140AP |
| Product Name | 64 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |