Anti-backlash spur gear with 340 teeth, 120 diametral pitch, and 20° pressure angle, designed for precision motion control. The gear has a .1873 inch bore (3/16 inch), clamp-type hub, and is manufactured from 303 stainless steel with anodized 2024-T4 or -T351 aluminum alloy teeth. The pitch diameter is 2.8333 inches and the outside diameter is 2.850 inches. The hub style is clamp type (code 5), and the part conforms to the 120 pitch inch gear series with pin or clamp hub options.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5J340AP |
| Product Name | 120 DP, 340 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 340 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |