Anti-backlash spur gear with 200 teeth, 80 pitch, and 20° pressure angle, available in 303 stainless steel with a clamp-type hub (code 5) and a 0.1873 inch (3/16 inch) bore. The gear has a pitch diameter of 2.5000 inches and an outer diameter of 2.525 inches. Hub style is clamp type, secured with a set screw, and the spring and hub materials are 302 and 303 stainless steel respectively. Face width is 0.104 inches. The gear is designed for high precision applications with backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5G200AP |
| Product Name | 80 DP, 200 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 200 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |