Anti-backlash spur gear with 85 teeth, 48 pitch, and 20° pressure angle, featuring a 3/16 inch bore and clamp-type hub. Constructed from 303 stainless steel for the gear and hub, with a 302 stainless steel spring. Face width is 0.104 inches. Available in pin or clamp hub styles, this variant uses the clamp type with a hub diameter of 0.312 inches. O.D. is 1.813 inches and P.D. is 1.7708 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z5D085-P |
| Product Name | 48 DP, 85 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 85 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |