Anti-backlash spur gears with 72 pitch and 20° pressure angle are offered in 303 stainless steel or 2024-T4/T351 aluminum alloy, anodized before cutting, with 303 stainless steel hubs and 302 stainless steel springs in spring temper. The gears are available with 1/8, 3/16, or 1/4 inch bores and either pin-type or clamp-type hubs, with pin types designated by codes 2, 4, or 6 and clamp types by 3, 5, or 7. The 150-tooth variant has a pitch diameter of 2.0833 inches and an outside diameter of 2.111 inches. Face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F150AP |
| Product Name | 72 DP, 150 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |