Anti-backlash spur gear with 120 teeth, 72 pitch, and 20° pressure angle, designed to minimize backlash in precision applications. Available in a 3/16 inch bore (0.1873 inch), clamp-type hub, and constructed with 2024-T4 or -T351 aluminum alloy, anodized before cutting. The gear has a pitch diameter of 1.6667 inches and an outside diameter of 1.694 inches. The hub style uses a set screw for clamping, and the spring and hub materials are 302 and 303 stainless steel, respectively.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4F120-P |
| Product Name | 72 DP, 120 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 120 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |