Anti-backlash spur gear with 140 teeth, 48 diametral pitch, and 20° pressure angle, available in 303 stainless steel with a .1873 inch bore and clamp-type hub. The gear has a pitch diameter of 2.9167 inches and an outside diameter of 2.958 inches. The hub is secured by set screws, and the gear is constructed with 302 stainless steel springs to maintain backlash control. The gear material is anodized aluminum alloy or 303 stainless steel, as specified for the series. The part conforms to the 48 pitch, 20° pressure angle configuration and hub style codes documented for the series.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D140AP |
| Product Name | 48 DP, 140 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 140 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |