Anti-backlash spur gear with 84 teeth, 48 diametral pitch, and 20° pressure angle, designed for precision motion control. Made from 303 stainless steel with a 3/16 inch bore, it features a clamp-type hub (Code 5) and anodized aluminum alloy options available on special order. The gear has a pitch diameter of 1.7500 inches and an outer diameter of 1.792 inches. Springs and hubs are 302 and 303 stainless steel respectively, with pin or clamp hub styles supported. Face width is 0.104 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9704A-Z4D084AP |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |