Stock Drive Products & Sterling Instrument - SDP/SI 80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3G130-P

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9703A-Z3G130-P is an 80 pitch, 130-tooth anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a clamp-type hub and a 1/8 inch bore. The gear has a pitch diameter of 1.6250 inches and an outer diameter of 1.650 inches. The hub style is clamp type with a diameter of 0.312 inch, and it includes a set screw for secure mounting. The gear is designed for applications requiring reduced backlash and is constructed with 302 stainless steel springs for tension maintenance.

Datasheet Summary
Powered by GS/AI

The S9703A-Z3G130-P is an 80 pitch, 130-tooth anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, featuring a clamp-type hub and a 1/8 inch bore. The gear has a pitch diameter of 1.6250 inches and an outer diameter of 1.650 inches. The hub style is clamp type with a diameter of 0.312 inch, and it includes a set screw for secure mounting. The gear is designed for applications requiring reduced backlash and is constructed with 302 stainless steel springs for tension maintenance.

Suppliers

Company
Product
Description
Supplier Links
80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9703A-Z3G130-P - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9703A-Z3G130-P
80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9703A-Z3G130-P
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9703A-Z3G130-P
Product Name 80 DP, 130 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 130
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 70 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08070 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 70
Design Metric
View Details
20 Teeth, 1 Module, ISO 8 /Aluminum Miter Gear - A 1A 4MY10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
48 D.P., 26 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48026 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 26
Design English
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details