Anti-backlash spur gear with 180 teeth, 96 pitch, 20° pressure angle, and a .2498 inch bore, available in 303 stainless steel with a pin-type hub. Face width is 0.104 inch, with pitch diameter of 1.8750 inch and outer diameter of 1.896 inch. Hubs are 303 stainless steel, and springs are 302 stainless steel in spring temper. Available in 1/8, 3/16, and 1/4 inch bore sizes with pin or clamp hub styles.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2H180-P |
| Product Name | 96 DP, 180 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 180 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |