Anti-backlash spur gear with 100 teeth, 72 pitch, and 20° pressure angle, designed to minimize backlash in precision motion applications. Made from 2024-T4 or -T351 aluminum alloy, anodized before cutting, with a 0.1248 in. (1/8 in.) bore. Features a pin-type hub with a 0.312 in. hub diameter. Pitch diameter is 1.3889 in. and outer diameter is 1.417 in. Gears are constructed with 303 stainless steel hubs and 302 stainless steel springs in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2F100-P |
| Product Name | 72 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |