Anti-backlash spur gear with 84 teeth, 48 pitch, and 20° pressure angle, featuring a 0.2498 in. bore, stainless steel gear and hub, and a pin-type hub style. The gear has a pitch diameter of 1.7500 in. and an outer diameter of 1.792 in., constructed from 303 stainless steel with 302 stainless steel springs. The face width is 0.104 in., and the design is suitable for applications requiring minimized backlash.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9703A-Z2D084-P |
| Product Name | 48 DP, 84 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |