Stock Drive Products & Sterling Instrument - SDP/SI 10.15 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.4375" O.D. (Bu-Ord 15) Speed Reducer S9115A-T6023-03

Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Description
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9115A-T6023-03 is a double-ended, inline miniature speed reducer with a 1.4375 inch outer diameter, designed for use with Bu-Ord frame size 15 servomotors. It features a 10.15:1 reduction ratio, maximum backlash of 30 arc minutes, a rated output torque of 40 ozf-in, and a maximum starting torque of 0.01 ozf-in. Ball bearings are used throughout, and the input and output shafts are coaxial. The unit mounts securely via a clamp identical to Bu-Ord OP 1755 motor dimensions and is constructed with hardened 416 stainless steel gears and aluminum bronze components. Zero-backlash and other custom configurations are available on special order.

Datasheet Summary
Powered by GS/AI

The S9115A-T6023-03 is a double-ended, inline miniature speed reducer with a 1.4375 inch outer diameter, designed for use with Bu-Ord frame size 15 servomotors. It features a 10.15:1 reduction ratio, maximum backlash of 30 arc minutes, a rated output torque of 40 ozf-in, and a maximum starting torque of 0.01 ozf-in. Ball bearings are used throughout, and the input and output shafts are coaxial. The unit mounts securely via a clamp identical to Bu-Ord OP 1755 motor dimensions and is constructed with hardened 416 stainless steel gears and aluminum bronze components. Zero-backlash and other custom configurations are available on special order.

Suppliers

Company
Product
Description
Supplier Links
10.15 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.4375
Hicksville, NY, United States
10.15 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.4375" O.D. (Bu-Ord 15) Speed Reducer
S9115A-T6023-03
10.15 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.4375" O.D. (Bu-Ord 15) Speed Reducer S9115A-T6023-03
Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions. Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”. Consult engineering for the gearheads and speed reducers: applicable backlash specifications. output loads applicable diametral pitches numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable. REQUEST A QUOTE

Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to the input pinions and without complicated adapters, screw threads, etc., thanks to the versatile mounting clamps supplied. Mounting dimensions are identical to Bu-Ord OP 1755 motor dimensions.

Our speed reducers are offered in low and zero backlash options, with single- and double-ended shafts. They are available in Bu-Ord sizes 11, 15, and 18 and with an O.D. of 1-1/16”, 1-7/16”, and 1-3/4”.

Consult engineering for the gearheads and speed reducers:

  • applicable backlash specifications.
  • output loads applicable diametral pitches
  • numbers of teeth, sizes, ratios, and output loads where zero backlash is applicable.

REQUEST A QUOTE

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gearboxes and Gearheads
Product Number S9115A-T6023-03
Product Name 10.15 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.4375" O.D. (Bu-Ord 15) Speed Reducer
Gear Ratio 10.15 (X : 1)
Unlock Full Specs
to access all available technical data

Similar Products

25mm Shaft, Type LH, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-251LH - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details
32mm Shaft, Type TD, 1:2 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-322TD - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 13.39 inch (340 mm)
Height 13.23 inch (336 mm)
View Details
410.49 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 410 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
602.28 TO 1, MGX T-Series Inline Miniature Spur Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 602 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details