The S9111A-T642C10S is a zero-backlash transducer gearhead with a 1.0625-inch outside diameter, designed for high-precision applications such as aircraft and satellite systems. It features a 10:1 reduction ratio, with the output rotating in the same direction as the input. The gearhead has a maximum operating torque of 20 ozf-in, a maximum backlash of less than 1 arc minute, and a maximum integrated position error of 15 arc minutes. It is lubricated per MIL-L-6085 and uses a clamp-type mounting (Type C) for direct attachment to transducers. Shaft end play is limited to 0.001 inch under a 1 lbf gage load, and radial play is 0.001 inch per inch under a 4 ozf load. Output shaft diameter is 0.1200 to 0.1195 inch. Housing is black-anodized aluminum, with hardened 416 stainless steel gears and stainless steel ball bearings.
With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time and unnecessary costs, Designatronics SDP/SI has developed a different approach to achieve the results you need. Collaborate with us!
Optimum motor, actuator, drive, and controller selection is made easier during the development stage of a project through open dialogue with our engineering team, ensuring the best trade-off between system performance, availability, and cost. Schedule a collaborative consultation to explore options.
Partnering with Nidec® Automation, ElectroCraft®, and Dings’® Motion, SDP/SI provides high performance and precision solutions for robotics and industrial automation industries.
Because of the personalized approach to each mechatronic solution, a limited selection of motors, frameless motors, and gearheads are offered through the E-Store. Explore our full product line, including DC Motors, Electric Motor Controllers, Gearheads, Linear Actuators, AGV / Mobility Gearmotors, and more here.
DC Brushless Motors
Stepper Motors
Frameless Motors
Linear Actuators
DC Brushed Motors
Mobility Gearmotors
AGV Solutions
Gearheads
Motor Controllers
Integrated Motors
PMDC Gearmotors
AC Motors
Accessories
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | S9111A-T642C10S |
| Product Name | 10 TO 1, Bu-Ord Size 11 Gearhead |
| Gear Ratio | 10 (X : 1) |