Stock Drive Products & Sterling Instrument - SDP/SI 4mm CIRCULAR PITCH, TEETH, 119.7mm PITCH LENGTH POSI-DRIVE BELT S7913YM20SS030

Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Description
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S7913YM20SS030 is a Posi-Drive belt with a 4 mm circular pitch, aramid fiber or stainless steel core, and a pitch length of 119.7 mm, designed for precise motion transfer in synchronous drive systems. It features a stainless steel core, a molded polyurethane body, and operates within a temperature range of -23°C to +60°C. The belt has a maximum no-load speed of 335 m/min and a load speed of 183 m/min, with a maximum belt tension of 45 N. It is available in continuous lengths up to 30.4 meters and mounts with a pin diameter of 1.8 mm and a belt thickness of 2.4 mm.

Datasheet Summary
Powered by GS/AI

The S7913YM20SS030 is a Posi-Drive belt with a 4 mm circular pitch, aramid fiber or stainless steel core, and a pitch length of 119.7 mm, designed for precise motion transfer in synchronous drive systems. It features a stainless steel core, a molded polyurethane body, and operates within a temperature range of -23°C to +60°C. The belt has a maximum no-load speed of 335 m/min and a load speed of 183 m/min, with a maximum belt tension of 45 N. It is available in continuous lengths up to 30.4 meters and mounts with a pin diameter of 1.8 mm and a belt thickness of 2.4 mm.

Suppliers

Company
Product
Description
Supplier Links
4mm CIRCULAR PITCH, TEETH, 119.7mm PITCH LENGTH POSI-DRIVE BELT - S7913YM20SS030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm CIRCULAR PITCH, TEETH, 119.7mm PITCH LENGTH POSI-DRIVE BELT
S7913YM20SS030
4mm CIRCULAR PITCH, TEETH, 119.7mm PITCH LENGTH POSI-DRIVE BELT S7913YM20SS030
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Timing Belts (metric)
Product Number S7913YM20SS030
Product Name 4mm CIRCULAR PITCH, TEETH, 119.7mm PITCH LENGTH POSI-DRIVE BELT
Number of Teeth 6
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 68 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M068090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 267 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M267090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 65 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M065090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
2 mm (GT3) Pitch, 372 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M372090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details