The GT®3 timing belt is a 9 mm wide, 2 mm pitch synchronous belt made of neoprene with nylon cover and fiberglass reinforcement, designed for power transmission applications requiring precise timing. It has 267 teeth, corresponding to a 534 mm pitch length, with a working tension of 734 N for a 25.4 mm width and an operating temperature range of -30°C to +100°C. The belt is an equivalent and direct replacement for GT®2 belts. The material compound and groove profile provide improved load capacity and reduced noise. Dimensions and specifications are consistent with the metric GT®3 series.
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts, with their defined pattern and evenly spaced teeth, mate with matching timing belt pulleys and idlers to drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley diameters, high belt surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive system offers design possibilities previously not achievable. Timing belt and cable accessories, belt tensioners and tension testers assist in the maintenance and operation of a belt drive system.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | A36R51M267090 |
| Product Name | 2 mm (GT3) Pitch, 267 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords |
| Metric Pitch | GT 2mm |