Stock Drive Products & Sterling Instrument - SDP/SI M4 Socket Head Cap Screw, Steel, Black Oxide S706SHM04016BL

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M4 Socket Head Cap Screw, part number S706SHM04016BL, is constructed from alloy steel with a black oxide finish, providing a durable and corrosion-resistant option for various applications. It features a low-profile head design with a maximum height of 1.5 mm, making it suitable for situations where space is limited or a clean aesthetic is desired. This product is sold in packs of ten pieces, allowing for convenient purchasing for projects requiring multiple fasteners. The specifications indicate that it is designed for metric applications, aligning with standard engineering practices.

Datasheet Summary
Powered by GS/AI

The M4 Socket Head Cap Screw, part number S706SHM04016BL, is constructed from alloy steel with a black oxide finish, providing a durable and corrosion-resistant option for various applications. It features a low-profile head design with a maximum height of 1.5 mm, making it suitable for situations where space is limited or a clean aesthetic is desired. This product is sold in packs of ten pieces, allowing for convenient purchasing for projects requiring multiple fasteners. The specifications indicate that it is designed for metric applications, aligning with standard engineering practices.

Suppliers

Company
Product
Description
Supplier Links
M4 Socket Head Cap Screw, Steel, Black Oxide - S706SHM04016BL - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M4 Socket Head Cap Screw, Steel, Black Oxide
S706SHM04016BL
M4 Socket Head Cap Screw, Steel, Black Oxide S706SHM04016BL
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S706SHM04016BL
Product Name M4 Socket Head Cap Screw, Steel, Black Oxide
Screw Type Cap Screw
Head Type Flat Head; Other; Flat
Standard Drives Hex Socket / Allen
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
1/2-13 Knurl head thumb screw.,2.203
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
#10-32 Commercial, 0.2498
Specs
Screw Type Shoulder Screw
Head Type Other; Shallow Head
Standard Drives Slotted
View Details
0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details