Stock Drive Products & Sterling Instrument - SDP/SI M8 Thread, 10mm Shoulder Dia., 12mm Shoulder length, Carbon Steel Socket head Shoulder Screw A 9C25M0812

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C25M0812 is a metric socket head shoulder screw with an M8 thread, 12 mm shoulder length, and a 10 mm shoulder diameter, made of steel. It has a shank diameter of 8 mm, a head height of 5 mm, and a thread pitch of 1.25 mm. The shoulder length tolerance is +0.25 mm, and the shoulder diameter tolerance is -0.013/-0.049 mm.

Datasheet Summary
Powered by GS/AI

A 9C25M0812 is a metric socket head shoulder screw with an M8 thread, 12 mm shoulder length, and a 10 mm shoulder diameter, made of steel. It has a shank diameter of 8 mm, a head height of 5 mm, and a thread pitch of 1.25 mm. The shoulder length tolerance is +0.25 mm, and the shoulder diameter tolerance is -0.013/-0.049 mm.

Suppliers

Company
Product
Description
Supplier Links
M8 Thread, 10mm Shoulder Dia., 12mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25M0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M8 Thread, 10mm Shoulder Dia., 12mm Shoulder length, Carbon Steel Socket head Shoulder Screw
A 9C25M0812
M8 Thread, 10mm Shoulder Dia., 12mm Shoulder length, Carbon Steel Socket head Shoulder Screw A 9C25M0812
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9C25M0812
Product Name M8 Thread, 10mm Shoulder Dia., 12mm Shoulder length, Carbon Steel Socket head Shoulder Screw
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
1/4-20 Round Head Machine Screw, 1
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
#10-32 Thread, 0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
1/4-20 Thread, 0.312
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details