M3 extreme low profile socket head cap captive screw in stainless steel for securing protective covers to instruments and machinery, with a thread length of 12 mm, head height of 4 mm, and overall length of 10 mm, complying with CE marking and EU Machinery Directive requirements. The screw retains on the cover during removal when installed in material 0.8 mm or thicker.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S706SHM030012 |
| Product Name | M3 Extreme Low Profile Socket Head Cap Captive Screw, Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Other; Extreme Low Profile |
| Standard Drives | Hex Socket / Allen |