Stock Drive Products & Sterling Instrument - SDP/SI Rolling-Ball Tip Set Screw, M6 Thread Size, 10.8mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. S705YBM0611

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rolling-Ball Tip Set Screw, M6 Thread Size, 10.8mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. - S705YBM0611 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Rolling-Ball Tip Set Screw, M6 Thread Size, 10.8mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60.
S705YBM0611
Rolling-Ball Tip Set Screw, M6 Thread Size, 10.8mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60. S705YBM0611
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S705YBM0611
Product Name Rolling-Ball Tip Set Screw, M6 Thread Size, 10.8mm Long. Material: Body- 304 Stainless Steel, Ball- 440C St. St., HRC 55...60.
Screw Type Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.875
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
#2-56 Commercial, 0.0935
Specs
Screw Type Shoulder Screw
Head Type Other; Shallow Head
Standard Drives Slotted
View Details
0.5
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
Captive Thumb Screw, 1/4-20 Thread Size, 3/8 Thread Length - A 9B41-B2520D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Standard Drives Slotted
Material Brass
View Details