Stock Drive Products & Sterling Instrument - SDP/SI Captive Thumb Screw, 1/4-20 Thread Size, 3/8 Thread Length A 9B41-B2520D

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Captive Thumb Screw, part number A 9B41-B2520D, features a 1/4-20 thread size and a thread length of 3/8 inches. It is constructed from half-hard brass, providing durability and resistance to wear. The screw is finished with a nickel plate, which enhances its corrosion resistance and aesthetic appeal. This product is suitable for applications requiring a secure fastening solution where a captive design is beneficial, allowing for easy installation and removal without losing the screw.

Datasheet Summary
Powered by GS/AI

The Captive Thumb Screw, part number A 9B41-B2520D, features a 1/4-20 thread size and a thread length of 3/8 inches. It is constructed from half-hard brass, providing durability and resistance to wear. The screw is finished with a nickel plate, which enhances its corrosion resistance and aesthetic appeal. This product is suitable for applications requiring a secure fastening solution where a captive design is beneficial, allowing for easy installation and removal without losing the screw.

Suppliers

Company
Product
Description
Supplier Links
Captive Thumb Screw, 1/4-20 Thread Size, 3/8 Thread Length - A 9B41-B2520D - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Captive Thumb Screw, 1/4-20 Thread Size, 3/8 Thread Length
A 9B41-B2520D
Captive Thumb Screw, 1/4-20 Thread Size, 3/8 Thread Length A 9B41-B2520D
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9B41-B2520D
Product Name Captive Thumb Screw, 1/4-20 Thread Size, 3/8 Thread Length
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
0.375
Specs
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Hex Socket / Allen
View Details
M6 X 1 Thread, 12mm Head Dia, 20mm Shoulder Length, 303 Stainless Steel - A 9X15M0620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M6
View Details