Stock Drive Products & Sterling Instrument - SDP/SI M2.5 Miniature Pan Head Captive Machine Screw, Stainless Steel S704SZM025010

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2.5 Miniature Pan Head Captive Machine Screw, part number S704SZM025010, is made from stainless steel and is designed for use in precision instruments. This screw features a captive design that prevents loss during installation and removal, making it suitable for securing protective covers that require easy mounting and removal. It complies with CE marking requirements and the EU Machinery Directive. The installation process involves creating a tapped hole in the cover, threading the screw through, and tightening it to the machine frame. The screw is compatible with cover thicknesses of 0.3 mm or more.

Datasheet Summary
Powered by GS/AI

The M2.5 Miniature Pan Head Captive Machine Screw, part number S704SZM025010, is made from stainless steel and is designed for use in precision instruments. This screw features a captive design that prevents loss during installation and removal, making it suitable for securing protective covers that require easy mounting and removal. It complies with CE marking requirements and the EU Machinery Directive. The installation process involves creating a tapped hole in the cover, threading the screw through, and tightening it to the machine frame. The screw is compatible with cover thicknesses of 0.3 mm or more.

Suppliers

Company
Product
Description
Supplier Links
M2.5 Miniature Pan Head Captive Machine Screw, Stainless Steel - S704SZM025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M2.5 Miniature Pan Head Captive Machine Screw, Stainless Steel
S704SZM025010
M2.5 Miniature Pan Head Captive Machine Screw, Stainless Steel S704SZM025010
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number S704SZM025010
Product Name M2.5 Miniature Pan Head Captive Machine Screw, Stainless Steel
Screw Type Cap Screw
Head Type Round Head; Other; Round
Standard Drives Philips / Frearson
Unlock Full Specs
to access all available technical data

Similar Products

#6-32 Knurl head thumb screw.,0.8125
Specs
Screw Type Thumb Screw
Head Type Other; Diamond Knurl
Material Brass
View Details
M10 Thread, 12mm Shoulder Dia., 12mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25M1012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
#0-80 Round Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details