M2.5 miniature pan head captive machine screw made of stainless steel, designed for securing protective covers with a threaded engagement that prevents loss during removal. The screw has a head diameter of 3.8 mm, an overall height of 8 mm, a thread length of 6 mm, and a mass of 0.23 g. It requires a cover thickness of at least 0.3 mm for proper installation and complies with the EU Machinery Directive and CE marking requirements.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | S704SZM025008 |
| Product Name | M2.5 Miniature Pan Head Captive Machine Screw, Stainless Steel |
| Screw Type | Cap Screw |
| Head Type | Round Head; Other; Round |
| Standard Drives | Philips / Frearson |