Stock Drive Products & Sterling Instrument - SDP/SI Miniature Helical Couplings, 6 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum S54MHCM190608

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S54MHCM190608 is a miniature helical coupling made of 7075-T651 aluminum, designed to connect rotating shafts while compensating for angular and lateral misalignment. It has bore diameters of 6 mm and 8 mm, an overall length of 28 mm, and a maximum operating speed of 5000 rpm. The coupling allows up to 3° angular offset and a lateral offset of 0.10 mm, with a torsional stiffness of 8 N·m/rad and a maximum allowable torque of 0.15 N·m. It weighs 60 grams.

Datasheet Summary
Powered by GS/AI

The S54MHCM190608 is a miniature helical coupling made of 7075-T651 aluminum, designed to connect rotating shafts while compensating for angular and lateral misalignment. It has bore diameters of 6 mm and 8 mm, an overall length of 28 mm, and a maximum operating speed of 5000 rpm. The coupling allows up to 3° angular offset and a lateral offset of 0.10 mm, with a torsional stiffness of 8 N·m/rad and a maximum allowable torque of 0.15 N·m. It weighs 60 grams.

Suppliers

Company
Product
Description
Supplier Links
Miniature Helical Couplings, 6 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum - S54MHCM190608 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Miniature Helical Couplings, 6 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum
S54MHCM190608
Miniature Helical Couplings, 6 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum S54MHCM190608
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S54MHCM190608
Product Name Miniature Helical Couplings, 6 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum
Coupling Type Helical / Slit
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 13.9 in-lb/deg (26.18 mN-m/arcmin)
Unlock Full Specs
to access all available technical data

Similar Products

Coupling A 5Z23-3212 Consist of two hubs( A 5T23-3212 ) and a Sleeve( A 5R23-32 ) - A 5Z23-3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
Coupling Diameter 1.08 inch (27.38 mm)
View Details
Any combination of hubs(A 5A15M332506, A 5A15M332508, A 5A15M332510) can be mated with disk( A 5P15M3325 ) to form a coupling - A 5P15M3325 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 1 inch (25.4 mm)
Coupling Length 1.12 inch (28.4 mm)
View Details
Hub for Use with Spline Type Flexible Coupling, 32mm Outside Diameter, 48mm Length When Assembled, 8mm Bore, Material: Sintered Metal. - A 5D28M3208 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details
Disc Can used with any 1.62
Specs
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Coupling Diameter 1.62 inch (41.15 mm)
View Details