Stock Drive Products & Sterling Instrument - SDP/SI 72mm Overall Length zero Backlash Lattice Type Coupling with 25mm Bore on side A & 25mm Bore on side B S50CLMM508X25X25

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50CLMM508X25X25 is a zero-backlash lattice-type coupling with a 25 mm bore on each end, a 50.8 mm outer diameter, and a 72 mm overall length. It is designed for high angular misalignment compensation up to 7° and transmits a maximum torque of 20.5 N·m. The coupling supports a maximum speed of 3750 rpm, with lateral offset capability of 0.63 mm and axial offset of 1.25 mm. It has a torsional stiffness of 23 N·m/deg and weighs 281 g. The hubs are made of 6061 aluminum, the discs of 420 stainless steel, and the end flanges of 416 stainless steel. Mounting uses M8 x 1.25 set screws.

Datasheet Summary
Powered by GS/AI

The S50CLMM508X25X25 is a zero-backlash lattice-type coupling with a 25 mm bore on each end, a 50.8 mm outer diameter, and a 72 mm overall length. It is designed for high angular misalignment compensation up to 7° and transmits a maximum torque of 20.5 N·m. The coupling supports a maximum speed of 3750 rpm, with lateral offset capability of 0.63 mm and axial offset of 1.25 mm. It has a torsional stiffness of 23 N·m/deg and weighs 281 g. The hubs are made of 6061 aluminum, the discs of 420 stainless steel, and the end flanges of 416 stainless steel. Mounting uses M8 x 1.25 set screws.

Suppliers

Company
Product
Description
Supplier Links
72mm Overall Length zero Backlash Lattice Type Coupling with 25mm Bore on side A & 25mm Bore on side B - S50CLMM508X25X25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
72mm Overall Length zero Backlash Lattice Type Coupling with 25mm Bore on side A & 25mm Bore on side B
S50CLMM508X25X25
72mm Overall Length zero Backlash Lattice Type Coupling with 25mm Bore on side A & 25mm Bore on side B S50CLMM508X25X25
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50CLMM508X25X25
Product Name 72mm Overall Length zero Backlash Lattice Type Coupling with 25mm Bore on side A & 25mm Bore on side B
Rated Torque 181 In-lbs (209 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of hubs (A 5B15M001304, A 5B15M001306) can be mated with disc (A 5P15M0013) to form a coupling. - A 5P15M0013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Coupling Diameter 0.5000 inch (12.7 mm)
Coupling Length 0.6260 inch (15.9 mm)
View Details
Any A 5D 1-11 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1106 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 6 In-lbs (6.92 kg-cm)
Units English Design
Bore Diameter 0.1880 inch (4.78 mm)
View Details
2.25
Specs
Rated Torque 75 In-lbs (86.48 kg-cm)
Units English Design
Bore Diameter 0.7500 inch (19.05 mm)
View Details
Any A 5D 1-21 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-2110 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details