Stock Drive Products & Sterling Instrument - SDP/SI Miniature Helical Couplings, 4 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum S54MHCM190408

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Miniature Helical Coupling, part number S54MHCM190408, features 4mm and 8mm bores with an overall length of 28mm. Constructed from 7075-T651 aluminum, this coupling is designed for lightweight applications while providing zero backlash performance. It accommodates a maximum angular offset of 3° and offers lateral offset capabilities as specified in the accompanying table. The coupling can operate at speeds up to 5000 rpm, making it suitable for high-speed applications. The torque ratings for this coupling are 0.08 N,Ä¢m for the 4mm bore and 0.10 N,Ä¢m for the 8mm bore, with specific service factors to consider based on application torque. This product is ideal for engineers seeking a compact and efficient coupling solution for precise shaft alignment and torque transmission.

Datasheet Summary
Powered by GS/AI

The Miniature Helical Coupling, part number S54MHCM190408, features 4mm and 8mm bores with an overall length of 28mm. Constructed from 7075-T651 aluminum, this coupling is designed for lightweight applications while providing zero backlash performance. It accommodates a maximum angular offset of 3° and offers lateral offset capabilities as specified in the accompanying table. The coupling can operate at speeds up to 5000 rpm, making it suitable for high-speed applications. The torque ratings for this coupling are 0.08 N,Ä¢m for the 4mm bore and 0.10 N,Ä¢m for the 8mm bore, with specific service factors to consider based on application torque. This product is ideal for engineers seeking a compact and efficient coupling solution for precise shaft alignment and torque transmission.

Suppliers

Company
Product
Description
Supplier Links
Miniature Helical Couplings, 4 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum - S54MHCM190408 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Miniature Helical Couplings, 4 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum
S54MHCM190408
Miniature Helical Couplings, 4 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum S54MHCM190408
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S54MHCM190408
Product Name Miniature Helical Couplings, 4 / 8mm Bores, 28mm Overall Length, Material: 7075-T651 Aluminum
Coupling Type Helical / Slit
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Rated Speed 5000 rpm
Torsional Stiffness 13.9 in-lb/deg (26.18 mN-m/arcmin)
Unlock Full Specs
to access all available technical data

Similar Products

3.1
Specs
Rated Torque 300 In-lbs (346 kg-cm)
Units English Design
Bore Diameter 1.25 inch (31.75 mm)
View Details
35mm Overall Length zero Backlash Lattice Type Coupling with 6mm Bore on side A & 6mm Bore on side B - S50CLMM190X06X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12.39 In-lbs (14.29 kg-cm)
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
0.375
Specs
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Units English Design
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details