Stock Drive Products & Sterling Instrument - SDP/SI Oldham Coupling with 6 / 6 mm bores on opposite sides, the hubs are Steel black oxide & Spacer ductile Iron. S50XUVM12H06H06

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50XUVM12H06H06 is a metric Oldham coupling with 6 mm bore diameters on both hubs, designed to compensate for lateral and angular misalignment in rotating shaft systems. The coupling features mild steel hubs with black oxide finish and a ductile iron spacer, secured by two set screws per hub spaced 90° apart. It supports a maximum angular offset of 2° and a maximum operating speed of 20000 rpm. The coupling has a torque capacity of 2.7 N·m and a peak torque of 5.4 N·m, with an inertia of 2 × 10⁻⁷ kg·m² and a torsional stiffness of 420 N·m/rad. The maximum lateral offset is 9 mm. The overall length is 12 mm, and the coupling weighs 15 grams.

Datasheet Summary
Powered by GS/AI

The S50XUVM12H06H06 is a metric Oldham coupling with 6 mm bore diameters on both hubs, designed to compensate for lateral and angular misalignment in rotating shaft systems. The coupling features mild steel hubs with black oxide finish and a ductile iron spacer, secured by two set screws per hub spaced 90° apart. It supports a maximum angular offset of 2° and a maximum operating speed of 20000 rpm. The coupling has a torque capacity of 2.7 N·m and a peak torque of 5.4 N·m, with an inertia of 2 × 10⁻⁷ kg·m² and a torsional stiffness of 420 N·m/rad. The maximum lateral offset is 9 mm. The overall length is 12 mm, and the coupling weighs 15 grams.

Suppliers

Company
Product
Description
Supplier Links
Oldham Coupling with 6 / 6 mm bores on opposite sides, the hubs are Steel black oxide & Spacer ductile Iron. - S50XUVM12H06H06 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Oldham Coupling with 6 / 6 mm bores on opposite sides, the hubs are Steel black oxide & Spacer ductile Iron.
S50XUVM12H06H06
Oldham Coupling with 6 / 6 mm bores on opposite sides, the hubs are Steel black oxide & Spacer ductile Iron. S50XUVM12H06H06
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50XUVM12H06H06
Product Name Oldham Coupling with 6 / 6 mm bores on opposite sides, the hubs are Steel black oxide & Spacer ductile Iron.
Coupling Type Sliding Block
Unlock Full Specs
to access all available technical data

Similar Products

Purchase With A 5Z15M003312 - A 5Z15M003312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Coupling Length 1.89 inch (48 mm)
View Details
Any combination of A 5A15M002508, A 5A15M002510, with A 5 P15M0025 (Disc), can be used to form a coupling. - A 5A15M002508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
View Details
Assemble with any A 5D 3-75.. series Hubs, A complete coupling require two hubs and a spider. - A 5R 3-075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Coupling Diameter 1.75 inch (44.45 mm)
Coupling Length 2.12 inch (53.97 mm)
View Details