Stock Drive Products & Sterling Instrument - SDP/SI 0.3125" Bore, 1.516" Overall Length high speed uniflex coupling A 5C 5-2510

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 5C 5-2510 is a high-speed Uniflex coupling with a 5/16 inch bore and 1.516 inch overall length, designed to transmit torque while accommodating angular misalignment and lateral offset. It features a spring made of 1095 steel and hubs of cold rolled steel, rated for a maximum speed of 30,000 rpm and operating temperatures up to 250°F. The coupling has a maximum torque capacity of 34 lbf·in, an angular misalignment rating of 3.0°, a lateral offset capability of 0.015 inch, and an axial motion range of 0.007 inch. It uses a #10-24 set screw for shaft retention.

Datasheet Summary
Powered by GS/AI

The A 5C 5-2510 is a high-speed Uniflex coupling with a 5/16 inch bore and 1.516 inch overall length, designed to transmit torque while accommodating angular misalignment and lateral offset. It features a spring made of 1095 steel and hubs of cold rolled steel, rated for a maximum speed of 30,000 rpm and operating temperatures up to 250°F. The coupling has a maximum torque capacity of 34 lbf·in, an angular misalignment rating of 3.0°, a lateral offset capability of 0.015 inch, and an axial motion range of 0.007 inch. It uses a #10-24 set screw for shaft retention.

Suppliers

Company
Product
Description
Supplier Links
0.3125
Hicksville, NY, United States
0.3125" Bore, 1.516" Overall Length high speed uniflex coupling
A 5C 5-2510
0.3125" Bore, 1.516" Overall Length high speed uniflex coupling A 5C 5-2510
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number A 5C 5-2510
Product Name 0.3125" Bore, 1.516" Overall Length high speed uniflex coupling
Rated Torque 34 In-lbs (39.2 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Any combination of A 5A15M331503,A 5A15M331504,A 5A15M331506, with A 5P15M3315 can be used to form a coupling - A 5A15M331506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
12mm Bore, 57.15mm Overall Length, Polyurethane,
Specs
Rated Torque 27.96 In-lbs (32.24 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.4724 inch (12 mm)
View Details
Any A 5D28-32 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-3216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.6 In-lbs (30.67 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
PURCHASE WITH A 5Z 1-1814 - A 5Z 1-1814 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 16 In-lbs (18.45 kg-cm)
Rated Speed 16800 rpm
Coupling Diameter 1.2 inch (30.48 mm)
View Details