The S50MST-A02P18P18 is a slit-type, set screw flexible coupling made of anodized aluminum, designed for zero backlash and high torsional stiffness in shaft connectivity applications. It has a bore diameter of 0.1875 inches, an overall length of 0.728 inches, and an outer diameter of 0.472 inches. The coupling uses a #4-40 set screw and can accommodate a maximum angular offset of 2°. It has a maximum torsional torque rating of 3.54 lbf in, a polar moment of inertia of 4.5 × 10⁻³ oz in², and a maximum speed of 52,000 rpm. Static lateral alignment motion is rated at ±0.012 inches, with a lateral stiffness of 6.95 lbf/in and a weight of 4.5 oz.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50MST-A02P18P18 |
| Product Name | 0.1875" Bore, 0.728" Overall Length, MST Pin Hub Coupling |
| Coupling Type | Helical / Slit |
| Rated Torque | 3.54 In-lbs (4.08 kg-cm) |
| Rated Speed | 52000 rpm |
| Torsional Stiffness | 6.95 in-lb/deg (13.09 mN-m/arcmin) |