Stock Drive Products & Sterling Instrument - SDP/SI 5mm & 5mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows S50BPHMP05P0526

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50BPHMP05P0526 is a heavy-duty coupling featuring 5mm bores and a length of 26.3mm. It is constructed with brass hubs and phosphor bronze bellows, providing durability and resistance to wear. The coupling is designed to accommodate a maximum torque of 12 N,Ä¢m, making it suitable for applications requiring reliable torque transmission. The set screws are made of stainless steel, ensuring secure fastening. This product is ideal for projects that require a robust coupling solution with specific dimensional and material characteristics.

Datasheet Summary
Powered by GS/AI

The S50BPHMP05P0526 is a heavy-duty coupling featuring 5mm bores and a length of 26.3mm. It is constructed with brass hubs and phosphor bronze bellows, providing durability and resistance to wear. The coupling is designed to accommodate a maximum torque of 12 N,Ä¢m, making it suitable for applications requiring reliable torque transmission. The set screws are made of stainless steel, ensuring secure fastening. This product is ideal for projects that require a robust coupling solution with specific dimensional and material characteristics.

Suppliers

Company
Product
Description
Supplier Links
5mm & 5mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows - S50BPHMP05P0526 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
5mm & 5mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows
S50BPHMP05P0526
5mm & 5mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows S50BPHMP05P0526
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50BPHMP05P0526
Product Name 5mm & 5mm Bores, 26.3mm Long, Brass / Pin Hub with Phosper Bronze Bellows
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Order With Part Number: A 5Z 3-03504 - A 5Z 3-03504 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 3.5 In-lbs (4.04 kg-cm)
Coupling Length 0.8125 inch (20.64 mm)
View Details
Spider Type Flexible Coupling, 0.3125
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 26 In-lbs (29.98 kg-cm)
Units English Design
View Details
Coupling A 5Z23-3214 Consist of two hubs( A 5T23-3214 ) and a Sleeve( A 5R23-32 ) - A 5Z23-3214 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units English Design
Bore Diameter 0.4375 inch (11.11 mm)
Coupling Diameter 1.08 inch (27.38 mm)
View Details
All A 5D 3-075 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-07508 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details