The S1VZ05M040T0508 is a nonmetallic Fairloc® hub spur gear with a module of 0.5, 40 teeth, and a 20° pressure angle. The gear rim is made of acetal and the hub is 303 stainless steel, with an 8 mm H7 bore and a 5 mm face width. The pitch diameter is 20 mm and the outside diameter is 21 mm.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VZ05M040T0508 |
| Product Name | Module 0.5, 40 Teeth, 20° Pressure Angle, Acetal Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 40 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Acetal; Acetal / No Insert |