S1VS24-060F1524 is a 24-pitch, 60-tooth, 20° pressure angle spur gear with a Fairloc® hub, made from 303 stainless steel. It has a bore diameter of 0.551 inch, an outside diameter of 2.583 inches, and a hub face width of 0.3747 inch. The gear is designed for use with a #6-32 socket head cap screw and requires a shaft clearance fit of 0.0001 to 0.0008 inch. The gear is rated for AGMA 10 quality and features a 0.787 inch hub bore diameter on the 24-pitch series. The listed dimensions, material, and hub type are consistent across this part and its series siblings.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS24-060F1524 |
| Product Name | 24 D.P., 60 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Fairloc Hub 303 Stainless Steel Gear. |
| Gear Type | Spur; Rack |
| Number of Teeth | 60 |
| Design | English |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |