The S1VS05M025F0705 is a metric spur gear with 25 teeth, module 0.5, and 20° pressure angle, constructed from 303 stainless steel. It features a Fairloc® hub with a bore diameter of 5 mm and a tolerance of +0.012/0 mm, designed for shafts with h6 or h7 fit. The gear has a face width of 8 mm, an outer diameter of 13.5 mm, and is secured with an M2.5 socket head cap screw. The hub length is 8.3 mm, and the total length including the hub is 14 mm.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1VS05M025F0705 |
| Product Name | Module 0.5, 25 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 25 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |