The S1V86Z-032DS044 is a 32-pitch, 44-tooth, nonmetallic Fairloc® hub spur gear with an acetal gear body and a 303 stainless steel hub, featuring a 0.3750-inch bore and a 1.4380-inch outside diameter. It has a 20° pressure angle and a 3/16-inch face width. This gear is designed for precision applications and is part of a series available in various tooth counts and bore sizes, all conforming to AGMA 10 standards. The gear is secured by a #2-56 cap screw. The part number format indicates a standard product configuration within the series.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-032DS044 |
| Product Name | 32 DP, 44 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |