The S1V86Z-032DS022 is a 32-pitch spur gear with 22 teeth, featuring an acetal gear body and a 303 stainless steel Fairloc® hub, designed for precision mechanical applications. It has a 0.6875-inch pitch diameter, a 0.750-inch outside diameter, and a bore size of 0.1873 inch, with a 3/16-inch face width and a 20° pressure angle. The gear complies with AGMA 10 standards for accuracy.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V86Z-032DS022 |
| Product Name | 32 DP, 22 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |