S1V84Z-072DS084 is a 72-pitch, 84-tooth spur gear with an acetal rim and a 303 stainless steel Fairloc® hub, designed for nonmetallic gearing applications. The gear has a 20° pressure angle and a bore size of 0.2498 inch. Its pitch diameter is 1.1666 inch, and the outside diameter measures 1.194 inch. The face width is 3/16 inch.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS084 |
| Product Name | 72 DP, 84 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 84 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |