The S1V84Z-072DS045 is a 72-pitch acetal spur gear with a 303 stainless steel Fairloc® hub and a 0.6250 inch bore, featuring 45 teeth, a 20° pressure angle, and a 0.187 inch face width. The gear has a pitch diameter of 0.6250 inches and an outside diameter of 0.653 inches. It is designed for use in miniature gear trains and meets AGMA 10 quality standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-072DS045 |
| Product Name | 72 DP, 45 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 45 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |