Nonmetallic spur gears with a Fairloc® hub, made of acetal gear teeth and a 303 stainless steel hub, are available in 64 pitch with a 3/16-inch bore and 1/4-inch face width. The 37-tooth variant has a pitch diameter of 0.5781 inches and an outer diameter of 0.609 inches. The gears have a 20° pressure angle and are designed for precision applications.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-064DS037 |
| Product Name | 64 DP, 37 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 37 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |