The S1V84Z-032DS050 is a 32-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, designed for precision motion control. It has 50 teeth, a pitch diameter of 1.5625 inches, an outside diameter of 1.625 inches, and a bore size of 0.1873 inches. The gear features a 3/16-inch face width and a 20° pressure angle, complying with AGMA 10 standards. The hub is secured by a #2-56 cap screw. This part is part of a series of inch-based nonmetallic Fairloc® hub gears.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-032DS050 |
| Product Name | 32 DP, 50 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 50 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |