S1V84Z-024DS064 is a 24-pitch, 64-tooth, nonmetallic Fairloc® hub spur gear with an acetal gear component and a 303 stainless steel hub, featuring a 0.2498 inch bore and a 2.6667 inch pitch diameter. The gear has a 3/16 inch face width, a 20° pressure angle, and an overall diameter of 2.750 inches. It is designed for use in miniature gear trains and complies with AGMA 10 standards.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS064 |
| Product Name | 24 DP, 64 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |