The S1V84Z-024DS series comprises 24-pitch, 20° pressure angle spur gears with acetal gear teeth and 303 stainless steel hubs, designed for secure shaft mounting. The part is available with a 0.2498 inch bore and 1.0 inch pitch diameter, with 52 teeth and a pitch diameter of 2.1667 inches. The gear has a 3/16 inch face width and an outer diameter of 2.250 inches. The design supports a #2-56 cap screw fastener for hub retention.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS052 |
| Product Name | 24 DP, 52 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 52 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |