S1V84Z-024DS022 is a 24-pitch acetal spur gear with a 303 stainless steel Fairloc® hub, 22 teeth, 20° pressure angle, and a 0.2498 inch bore. The gear has a pitch diameter of 0.9167 inches and an outside diameter of 1.000 inch, with a 3/16 inch face width. It is designed for precision applications and follows AGMA 10 standards for inch spur gears.
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1V84Z-024DS022 |
| Product Name | 24 DP, 22 Teeth, AGMA 10, Acetal Gear with fairloc hub |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | English |
| Pressure Angle | 20° |
| Material | Stainless; Acetal; Acetal, Stainless Hub |