The S1M56A-F120A100 is a 120 pitch anti-backlash spur gear with 100 teeth and a 0.2498 inch bore, made from 2024-T4 or -T351 aluminum alloy anodized before cutting, mounted on a 303 stainless steel hub with a 302 stainless steel torsion spring. It has a 20° pressure angle, a 0.104 inch face width, and an outer diameter of 0.850 inch with a pitch diameter of 0.8333 inch. The hub requires a clearance fit of 0.0001 to 0.0008 inch between the bore and shaft.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1M56A-F120A100 |
| Product Name | 120 DP, 100 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |